Manufacturer: ON Semiconductor
Win Source Part Number: 935410-STK534UC90A-E
Series: *
Features: Driver
Package: Tube
Part Status: Obsolete
Family Name: STK534
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 11
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
3PHASE INVERTER HIC
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 935410-STK534UC90A-E | STK534UC90A-E | STK534UC90A-E |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - STK534UC90A-E | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Output Configuration | Inverting |