onsemi Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers STK534U363C-E

Description
Win Source Part Number: 1253557-STK534U363C- E Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit Package: Tube Applications: AC Motors Standard Package: 11 Technology: IGBT Interface: Logic Current - Output / Channel: 10A Fault Protection: UVLO Output Configuration: Half Bridge (3) Voltage - Load: 450V (Max) Load Type: Inductive Current - Peak Output: 20A Voltage - Supply: 12.5V ~ 17.5V Mounting Type: Through Hole Package / Case: 29-SSIP Module, 21 Leads, Formed Leads Supplier Device Package: 29-SIP Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-STK534U363C-E-O S,ONSONSSTK534U363C- E,STK534U363C-EOS Base Product Number: STK534
Request a Quote Datasheet
Description
Win Source Part Number: 1253557-STK534U363C- E Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit Package: Tube Applications: AC Motors Standard Package: 11 Technology: IGBT Interface: Logic Current - Output / Channel: 10A Fault Protection: UVLO Output Configuration: Half Bridge (3) Voltage - Load: 450V (Max) Load Type: Inductive Current - Peak Output: 20A Voltage - Supply: 12.5V ~ 17.5V Mounting Type: Through Hole Package / Case: 29-SSIP Module, 21 Leads, Formed Leads Supplier Device Package: 29-SIP Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-STK534U363C-E-O S,ONSONSSTK534U363C- E,STK534U363C-EOS Base Product Number: STK534
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1253557-STK534U363C-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
1253557-STK534U363C-E
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 1253557-STK534U363C-E
Win Source Part Number: 1253557-STK534U363C- E Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit Package: Tube Applications: AC Motors Standard Package: 11 Technology: IGBT Interface: Logic Current - Output / Channel: 10A Fault Protection: UVLO Output Configuration: Half Bridge (3) Voltage - Load: 450V (Max) Load Type: Inductive Current - Peak Output: 20A Voltage - Supply: 12.5V ~ 17.5V Mounting Type: Through Hole Package / Case: 29-SSIP Module, 21 Leads, Formed Leads Supplier Device Package: 29-SIP Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-STK534U363C-E-O S,ONSONSSTK534U363C- E,STK534U363C-EOS Base Product Number: STK534

Win Source Part Number: 1253557-STK534U363C-E
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Features: Bootstrap Circuit
Package: Tube
Applications: AC Motors
Standard Package: 11
Technology: IGBT
Interface: Logic
Current - Output / Channel: 10A
Fault Protection: UVLO
Output Configuration: Half Bridge (3)
Voltage - Load: 450V (Max)
Load Type: Inductive
Current - Peak Output: 20A
Voltage - Supply: 12.5V ~ 17.5V
Mounting Type: Through Hole
Package / Case: 29-SSIP Module, 21 Leads, Formed Leads
Supplier Device Package: 29-SIP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-STK534U363C-E-OS,ONSONSSTK534U363C-E,STK534U363C-EOS
Base Product Number: STK534

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253557-STK534U363C-E
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details