Half Bridge (3) Driver AC Motors IGBT 29-SIP
Manufacturer: ON Semiconductor
Win Source Part Number: 795657-STK534U362C-E
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 150°C (TJ)
Features: Bootstrap Circuit
Package: 29-SSIP Module, 21 Leads, Formed Leads
Applications: AC Motors
Technology: IGBT
Operating Supply Voltage: 12.5 V ~ 17.5 V
Interface: Logic
Fault Protection: UVLO
Output Configuration: Half Bridge (3)
Voltage - Load: 450V (Maximum)
Load Type: Inductive
Current - Peak Output: 20A
Family Name: STK534U36
Categories: Integrated Circuits (ICs)
Output Current per Channel: 10A
Country of Origin: Vietnam
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 11
Half Bridge (3) Driver AC Motors IGBT 29-SIP
IC HALF BRIDGE DRIVER 10A 29SIP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | STK534U362C-EOS-ND | 795657-STK534U362C-E | STK534U362C-E | STK534U362C-E |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - STK534U362C-E | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 12.5 to 17.5 volts | 12.5 to 17.5 volts | 12.5 to 17.5 volts | 17.5 to 12.5 volts |
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) |
| Package Type | 29-SSIP Module, 21 Leads, Formed Leads | SIP; 29-SSIP Module, 21 Leads, Formed Leads | ||
| Packing Method | Tube | Tube; Tube; Other | Tube; Tube; Other | Tube; Tube; Other |