onsemi 600V 5A Motor Driver IC STK534U342C-E

Description
600V 5A 3-Phase Motor Driver IC, SIP, Logic Interface Product overview: STK534U342C-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 600V, 5A, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-STK534U342C-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
600V 5A 3-Phase Motor Driver IC, SIP, Logic Interface Product overview: STK534U342C-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 600V, 5A, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-STK534U342C-E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
600V 5A Motor Driver IC
746-STK534U342C-E
600V 5A Motor Driver IC 746-STK534U342C-E
600V 5A 3-Phase Motor Driver IC, SIP, Logic Interface Product overview: STK534U342C-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 600V, 5A, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-STK534U342C-E can be used for catalog matching and distributor lookup.

600V 5A 3-Phase Motor Driver IC, SIP, Logic Interface Product overview: STK534U342C-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 600V, 5A, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-STK534U342C-E can be used for catalog matching and distributor lookup.

Supplier's Site
Motor Driver, 3-Phase Ac, Sip-29; Motor Type Onsemi - 86X0984 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, 3-Phase Ac, Sip-29; Motor Type Onsemi
86X0984
Motor Driver, 3-Phase Ac, Sip-29; Motor Type Onsemi 86X0984
MOTOR DRIVER, 3-PHASE AC, SIP-29; Motor Type:Three Phase AC; No. of Outputs:3Outputs; Output Current:5A; Output Voltage:-; Driver Case Style:SIP; No. of Pins:29Pins; Supply Voltage Min:13.5V; Supply Voltage Max:16.5V; Product Range:-RoHS Compliant: Yes

MOTOR DRIVER, 3-PHASE AC, SIP-29; Motor Type:Three Phase AC; No. of Outputs:3Outputs; Output Current:5A; Output Voltage:-; Driver Case Style:SIP; No. of Pins:29Pins; Supply Voltage Min:13.5V; Supply Voltage Max:16.5V; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category DC Motor Drives Motor Controllers
Product Number 746-STK534U342C-E 86X0984
Product Name 600V 5A Motor Driver IC Motor Driver, 3-Phase Ac, Sip-29; Motor Type Onsemi
PC-Based Bus Logic
Operating Temperature -20 C (-4 F)
DC Input 16 volts 14 to 16 volts
Unlock Full Specs
to access all available technical data