onsemi PMIC - PMIC - Full, Half - Bridge Drivers - STK534U342C-E STK534U342C-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 795656-STK534U342C-E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 150°C (TJ) Features: Bootstrap Circuit Package: 29-SSIP Module, 21 Leads, Formed Leads Applications: AC Motors Technology: IGBT Operating Supply Voltage: 12.5 V ~ 17.5 V Interface: Logic Fault Protection: UVLO Output Configuration: Half Bridge (3) Voltage - Load: 450V (Maximum) Load Type: Inductive Current - Peak Output: 10A Family Name: STK534U34 Categories: Integrated Circuits (ICs) Manufacturer Package: 29-SIP Output Current per Channel: 5A Country of Origin: Vietnam Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 11
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 795656-STK534U342C-E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 150°C (TJ) Features: Bootstrap Circuit Package: 29-SSIP Module, 21 Leads, Formed Leads Applications: AC Motors Technology: IGBT Operating Supply Voltage: 12.5 V ~ 17.5 V Interface: Logic Fault Protection: UVLO Output Configuration: Half Bridge (3) Voltage - Load: 450V (Maximum) Load Type: Inductive Current - Peak Output: 10A Family Name: STK534U34 Categories: Integrated Circuits (ICs) Manufacturer Package: 29-SIP Output Current per Channel: 5A Country of Origin: Vietnam Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - STK534U342C-E - 795656-STK534U342C-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - STK534U342C-E
795656-STK534U342C-E
PMIC - PMIC - Full, Half - Bridge Drivers - STK534U342C-E 795656-STK534U342C-E
Manufacturer: ON Semiconductor Win Source Part Number: 795656-STK534U342C-E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 150°C (TJ) Features: Bootstrap Circuit Package: 29-SSIP Module, 21 Leads, Formed Leads Applications: AC Motors Technology: IGBT Operating Supply Voltage: 12.5 V ~ 17.5 V Interface: Logic Fault Protection: UVLO Output Configuration: Half Bridge (3) Voltage - Load: 450V (Maximum) Load Type: Inductive Current - Peak Output: 10A Family Name: STK534U34 Categories: Integrated Circuits (ICs) Manufacturer Package: 29-SIP Output Current per Channel: 5A Country of Origin: Vietnam Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 11

Manufacturer: ON Semiconductor
Win Source Part Number: 795656-STK534U342C-E
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 150°C (TJ)
Features: Bootstrap Circuit
Package: 29-SSIP Module, 21 Leads, Formed Leads
Applications: AC Motors
Technology: IGBT
Operating Supply Voltage: 12.5 V ~ 17.5 V
Interface: Logic
Fault Protection: UVLO
Output Configuration: Half Bridge (3)
Voltage - Load: 450V (Maximum)
Load Type: Inductive
Current - Peak Output: 10A
Family Name: STK534U34
Categories: Integrated Circuits (ICs)
Manufacturer Package: 29-SIP
Output Current per Channel: 5A
Country of Origin: Vietnam
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 11

Buy Now Datasheet
Full Half-Bridge Drivers - STK534U342C-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
STK534U342C-E
Full Half-Bridge Drivers STK534U342C-E
Half Bridge (3) Driver AC Motors IGBT 29-SIP

Half Bridge (3) Driver AC Motors IGBT 29-SIP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - STK534U342C-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
STK534U342C-E
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers STK534U342C-E
IC HALF BRIDGE DRIVER 5A 29SIP

IC HALF BRIDGE DRIVER 5A 29SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 795656-STK534U342C-E STK534U342C-E STK534U342C-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - STK534U342C-E Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 12.5 to 17.5 volts 12.5 to 17.5 volts 17.5 to 12.5 volts
Operating Temperature -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F)
Packing Method Tube; Tube; Other Tube; Tube; Other Tube; Tube; Other
Driver Type Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVD2104RHDT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details
Clock Buffers, Drivers - SI53325-B-GQR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details