The STK531U369A-E is an Intelligent Power Module (IPM) designed for high-voltage applications, featuring a maximum collector-emitter voltage of 600 V and a continuous output current of ±10 A. It integrates high-voltage control from HV-DC to three-phase outputs within a single SIP29 package, utilizing IGBT and FRD technology. The module includes built-in protections such as Under Voltage Protection (UVP) and Over Current Protection (OCP), along with a fault detection output flag. The device supports a supply voltage range of 12.5 V to 17.5 V and is suitable for driving inductive loads, making it ideal for applications involving AC motors. The overcurrent protection level is adjustable via an external resistor, and it features an internally accessible thermistor for substrate temperature measurement. The STK531U369A-E is UL recognized and operates within a temperature range of -40°C to 150°C. Its compact design and integrated features make it a viable option for engineers looking for reliable half-bridge driver solutions.
Win Source Part Number: 1253554-STK531U369A-
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Features: Status Flag
Package: Tube
Applications: AC Motors
Standard Package: 11
Technology: IGBT
Interface: Logic
Current - Output / Channel: 10A
Fault Protection: Current Limiting, UVLO
Output Configuration: Half Bridge (3)
Voltage - Load: 450V (Max)
Load Type: Inductive
Current - Peak Output: 20A
Voltage - Supply: 12.5V ~ 17.5V
Mounting Type: Through Hole
Package / Case: 29-SSIP Module, 21 Leads, Formed Leads
Supplier Device Package: 29-SIP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-STK531U369A-E,O
Base Product Number: STK531
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1253554-STK531U369A-E |
| Product Name | Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers |
| Output Options | Inverting |