Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097003-STK465
Length: 76.2 mm
Mounting: SMD (SMT)
Height: 12.9286 mm
Weight: 38.101759 g
Number of Pins: 16
Width: 57.15 mm
Categories: Linear - Amplifiers - Audio
Case / Package: SIP
Alternative Parts (Cross-Reference): STK392-010; STK401-130; STK433-040N-E; STK433-060N-E; STK404-140N-E; LA4708N-ESTK-465;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 1097003-STK465 |
| Product Name | Linear - Linear - Amplifiers - Audio - STK465 |
| RoHS Compliant | RoHS |