onsemi Linear - Linear - Amplifiers - Audio - STK442-130 STK442-130

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097002-STK442-130 Length: 101.6 mm Height: 25.4 mm Weight: 22.679619 g Number of Channels: 2 Width: 63.5 mm Categories: Linear - Amplifiers - Audio Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Max Supply Voltage: 69 V Min Supply Voltage: 47 V Nominal Supply Current: 80 mA Max Junction Temperature (Tj): 150 °C
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097002-STK442-130 Length: 101.6 mm Height: 25.4 mm Weight: 22.679619 g Number of Channels: 2 Width: 63.5 mm Categories: Linear - Amplifiers - Audio Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Max Supply Voltage: 69 V Min Supply Voltage: 47 V Nominal Supply Current: 80 mA Max Junction Temperature (Tj): 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - STK442-130 - 1097002-STK442-130 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - STK442-130
1097002-STK442-130
Linear - Linear - Amplifiers - Audio - STK442-130 1097002-STK442-130
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097002-STK442-130 Length: 101.6 mm Height: 25.4 mm Weight: 22.679619 g Number of Channels: 2 Width: 63.5 mm Categories: Linear - Amplifiers - Audio Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Max Supply Voltage: 69 V Min Supply Voltage: 47 V Nominal Supply Current: 80 mA Max Junction Temperature (Tj): 150 °C

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097002-STK442-130
Length: 101.6 mm
Height: 25.4 mm
Weight: 22.679619 g
Number of Channels: 2
Width: 63.5 mm
Categories: Linear - Amplifiers - Audio
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Max Supply Voltage: 69 V
Min Supply Voltage: 47 V
Nominal Supply Current: 80 mA
Max Junction Temperature (Tj): 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Audio Amplifier Chips
Product Number 1097002-STK442-130
Product Name Linear - Linear - Amplifiers - Audio - STK442-130
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data