Manufacturer: ON Semiconductor
Win Source Part Number: 795649-STK433-130NGE
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: ±44V
Amplifier Type: Class AB
Supplied Contents: Board(s)
Utilized IC / Part: STK433-130N-E
Max Output Power x Channels @ Load: 150W x 2 @ 6 Ohm
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 795649-STK433-130NGEVB |
| Product Name | Evaluation Boards - Audio Amplifiers - STK433-130NGEVB |
| Supply Voltage (VS) | 44 volts |