Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096998-STK433-090-E
Length: 101.6 mm
Height: 25.4 mm
Weight: 113.398093 g
Width: 50.8 mm
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1096998-STK433-090-E |
| Product Name | OEM Parts - OEM Parts ( S ) - STK433-090-E |