onsemi Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers STK433-040NGEVB

Description
Win Source Part Number: 1284347-STK433-040NG EVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Package: Box Standard Package: 1 Output Type: 2-Channel (Stereo) Amplifier Type: Class AB Supplied Contents: Board(s) Utilized IC / Part: STK433-040N-E Max Output Power x Channels @ Load: 40W x 2 @ 6Ohm Board Type: Fully Populated Voltage - Supply: ±24V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: onsemi Base Product Number: STK433
Request a Quote Datasheet
Description
Win Source Part Number: 1284347-STK433-040NG EVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Package: Box Standard Package: 1 Output Type: 2-Channel (Stereo) Amplifier Type: Class AB Supplied Contents: Board(s) Utilized IC / Part: STK433-040N-E Max Output Power x Channels @ Load: 40W x 2 @ 6Ohm Board Type: Fully Populated Voltage - Supply: ±24V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: onsemi Base Product Number: STK433
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers - 1284347-STK433-040NGEVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
1284347-STK433-040NGEVB
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers 1284347-STK433-040NGEVB
Win Source Part Number: 1284347-STK433-040NG EVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Package: Box Standard Package: 1 Output Type: 2-Channel (Stereo) Amplifier Type: Class AB Supplied Contents: Board(s) Utilized IC / Part: STK433-040N-E Max Output Power x Channels @ Load: 40W x 2 @ 6Ohm Board Type: Fully Populated Voltage - Supply: ±24V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: onsemi Base Product Number: STK433

Win Source Part Number: 1284347-STK433-040NGEVB
Category: Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Package: Box
Standard Package: 1
Output Type: 2-Channel (Stereo)
Amplifier Type: Class AB
Supplied Contents: Board(s)
Utilized IC / Part: STK433-040N-E
Max Output Power x Channels @ Load: 40W x 2 @ 6Ohm
Board Type: Fully Populated
Voltage - Supply: ±24V
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: onsemi
Base Product Number: STK433

Buy Now Datasheet
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
STK433-040NGEVB
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards STK433-040NGEVB
EVAL BOARD STK433-040NG

EVAL BOARD STK433-040NG

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284347-STK433-040NGEVB STK433-040NGEVB
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 1845099 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - BTS70020-1ESP EVALBRD - Infineon Technologies AG
Specs
Category Developement Board
View Details
TB,TCW2-252+,JC0603C,50 OHM - TB-793+ - Mini-Circuits
Specs
Category Developement Board
View Details