Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030132-STK415-130-E
Length: 107.95 mm
Height: 31.75 mm
Weight: 22.679619 g
Width: 57.15 mm
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1030132-STK415-130-E |
| Product Name | OEM Parts - OEM Parts ( S ) - STK415-130-E |