onsemi Custom Parts - Custom Parts (S - T) - STK4121II STK4121II

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221604-STK4121II Length: 66.675 mm Height: 6.35 mm Weight: 28.168086 g Number of Pins: 18 Width: 50.8 mm Categories: Custom Parts Case / Package: SIP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221604-STK4121II Length: 66.675 mm Height: 6.35 mm Weight: 28.168086 g Number of Pins: 18 Width: 50.8 mm Categories: Custom Parts Case / Package: SIP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - STK4121II - 1221604-STK4121II - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - STK4121II
1221604-STK4121II
Custom Parts - Custom Parts (S - T) - STK4121II 1221604-STK4121II
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221604-STK4121II Length: 66.675 mm Height: 6.35 mm Weight: 28.168086 g Number of Pins: 18 Width: 50.8 mm Categories: Custom Parts Case / Package: SIP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221604-STK4121II
Length: 66.675 mm
Height: 6.35 mm
Weight: 28.168086 g
Number of Pins: 18
Width: 50.8 mm
Categories: Custom Parts
Case / Package: SIP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1221604-STK4121II
Product Name Custom Parts - Custom Parts (S - T) - STK4121II
Unlock Full Specs
to access all available technical data