onsemi Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps STK412-490-E

Description
Win Source Part Number: 985240-STK412-490-E Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Sanyo Other Names: 2156-STK412-490-E,ON SSNYSTK412-490-E RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 985240-STK412-490-E Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Sanyo Other Names: 2156-STK412-490-E,ON SSNYSTK412-490-E RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 985240-STK412-490-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
985240-STK412-490-E
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 985240-STK412-490-E
Win Source Part Number: 985240-STK412-490-E Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Sanyo Other Names: 2156-STK412-490-E,ON SSNYSTK412-490-E RoHS Status: Not applicable

Win Source Part Number: 985240-STK412-490-E
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 0000.00.0000
Mfr: Sanyo
Other Names: 2156-STK412-490-E,ONSSNYSTK412-490-E
RoHS Status: Not applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 985240-STK412-490-E
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1898738P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details
Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3650KG - Lingto Electronic Limited
Specs
Source Current (IS) 2.3 milliamps
Bandwidth 0.0150 MHz
View Details
Instrumentation, Op Amps, Buffer Amps - 296-ALM2403QPWPRQ1DKR-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 3.6 milliamps
Slew Rate 50 V/µs
View Details
7 suppliers