Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230226-STK4048V
Number of Pins: 18
Categories: Linear - Amplifiers - Audio
Case / Package: SIP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 1230226-STK4048V |
| Product Name | Linear - Linear - Amplifiers - Audio - STK4048V |
| Package Type | SIP; SIP |