Manufacturer: ON Semiconductor
Win Source Part Number: 795645-STK404-140NGE
Output Type: 1-Channel (Mono)
Operating Supply Voltage: ±51V
Amplifier Type: Class AB
Supplied Contents: Board(s)
Utilized IC / Part: STK404-140N-E
Max Output Power x Channels @ Load: 180W x 1 @ 6 Ohm
Family Name: STK404-000N
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: June 13, 2013
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 795645-STK404-140NGEVB |
| Product Name | Evaluation Boards - Audio Amplifiers - STK404-140NGEVB |
| Supply Voltage (VS) | 51 volts |