Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096984-STK403-120
Height: 30.9 mm
Number of Channels: 2
Categories: Linear - Amplifiers - Audio
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Nominal Supply Current: 45 mA
Max Junction Temperature (Tj): 150 °C
Max Dual Supply Voltage: 40 V
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 1096984-STK403-120 |
| Product Name | Linear - Linear - Amplifiers - Audio - STK403-120 |
| Operating Temperature | 150 C (302 F) |