Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226876-STK402-090
Length: 63.5 mm
Height: 12.7 mm
Weight: 19.05088 g
Width: 38.1 mm
Categories: Custom Parts
Case / Package: SIP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1226876-STK402-090 |
| Product Name | Custom Parts - Custom Parts (S - T) - STK402-090 |