Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096977-STK402-070S
Length: 63.5 mm
Mounting: SMD (SMT)
Height: 12.7 mm
Weight: 18.143695 g
Number of Pins: 15
Width: 44.45 mm
Categories: Linear - Amplifiers - Audio
Case / Package: SIP
Alternative Parts (Cross-Reference): STK433-040N-E; STK433-060N-E; STK402-100; STK391-020; STK4274; STK433-130N-E;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 1096977-STK402-070S |
| Product Name | Linear - Linear - Amplifiers - Audio - STK402-070S |
| Operation Class | Class A; Class AB |