Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1213078-STK401-130
Length: 76.2 mm
Height: 9.525 mm
Weight: 46.266422 g
Number of Pins: 16
Width: 38.1 mm
Categories: Linear - Amplifiers - Audio
Case / Package: SIP
Alternative Parts (Cross-Reference): STK401130;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 1213078-STK401-130 |
| Product Name | Linear - Linear - Amplifiers - Audio - STK401-130 |
| Package Type | SIP; SIP |