Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096975-STK394-250
Length: 101.6 mm
Mounting: SMD (SMT)
Height: 25.4 mm
Weight: 27.215542 g
Number of Pins: 18
Width: 63.5 mm
Categories: Linear - Amplifiers - Audio
Case / Package: SIP
Alternative Parts (Cross-Reference): LA4708N-E; STK4048V; STK4162II; NTE1819; NTE1816; TDA8950J/N1,112STK39
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 1096975-STK394-250 |
| Product Name | Linear - Linear - Amplifiers - Audio - STK394-250 |
| Package Type | SIP; SIP |