Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001708-STK391-020
Length: 101.6 mm
Mounting: SMD (SMT)
Height: 25.4 mm
Weight: 226.796185 g
Number of Pins: 15
Width: 57.15 mm
Categories: Linear - Amplifiers - Audio
Case / Package: SIP
Alternative Parts (Cross-Reference): STK433-060N-E; LA4631VC-XE; LA42032-E; LA4450L-E; STK392-010;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 1001708-STK391-020 |
| Product Name | Linear - Linear - Amplifiers - Audio - STK391-020 |
| RoHS Compliant | RoHS |