Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096973-STK350-230
Length: 76.2 mm
Height: 31.75 mm
Weight: 9.071847 g
Width: 76.2 mm
Categories: Linear - Amplifiers - Audio
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 1096973-STK350-230 |
| Product Name | Linear - Linear - Amplifiers - Audio - STK350-230 |
| RoHS Compliant | RoHS |