onsemi 1mA EMI RFI Filter STF202-22T1G

Description
2-Ch 2-Bit EMI/RFI Filter, 1mA, 24R, TSOP, ESD Prot Product overview: STF202-22T1G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1mA. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1mA, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-STF202-22T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch 2-Bit EMI/RFI Filter, 1mA, 24R, TSOP, ESD Prot Product overview: STF202-22T1G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1mA. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1mA, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-STF202-22T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1mA EMI RFI Filter - 835-STF202-22T1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1mA EMI RFI Filter
835-STF202-22T1G
1mA EMI RFI Filter 835-STF202-22T1G
2-Ch 2-Bit EMI/RFI Filter, 1mA, 24R, TSOP, ESD Prot Product overview: STF202-22T1G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1mA. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1mA, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-STF202-22T1G can be used for catalog matching and distributor lookup.

2-Ch 2-Bit EMI/RFI Filter, 1mA, 24R, TSOP, ESD Prot Product overview: STF202-22T1G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1mA. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1mA, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-STF202-22T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rc N/w Filter, 22 Ohm/68Pf, Tsop; Emi Filter Type Onsemi - 45J2271 - Newark, An Avnet Company
Chicago, IL, United States
Rc N/w Filter, 22 Ohm/68Pf, Tsop; Emi Filter Type Onsemi
45J2271
Rc N/w Filter, 22 Ohm/68Pf, Tsop; Emi Filter Type Onsemi 45J2271
RC N/W FILTER, 22 OHM/68PF, TSOP; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:3 Data Lines; Filter Circuit:RC Pi Filter; Filter Case Style:TSOP; No. of Pins:6Pins; Product Range:STF20 Series RoHS Compliant: Yes

RC N/W FILTER, 22 OHM/68PF, TSOP; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:3 Data Lines; Filter Circuit:RC Pi Filter; Filter Case Style:TSOP; No. of Pins:6Pins; Product Range:STF20 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Esd Protection Device, Filter, 225 Mw, 5.25 V, Tsop, 6 Rohs Compliant Onsemi - 23T0478 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, Filter, 225 Mw, 5.25 V, Tsop, 6 Rohs Compliant Onsemi
23T0478
Esd Protection Device, Filter, 225 Mw, 5.25 V, Tsop, 6 Rohs Compliant Onsemi 23T0478
ESD Protection Device, FILTER, 225 mW, 5.25 V, TSOP, 6 RoHS Compliant: Yes

ESD Protection Device, FILTER, 225 mW, 5.25 V, TSOP, 6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number 835-STF202-22T1G 45J2271 23T0478
Product Name 1mA EMI RFI Filter Rc N/w Filter, 22 Ohm/68Pf, Tsop; Emi Filter Type Onsemi Esd Protection Device, Filter, 225 Mw, 5.25 V, Tsop, 6 Rohs Compliant Onsemi
Filter Category Active Filter Emi Filter
Unlock Full Specs
to access all available technical data

Similar Products

12 GHz EMI RFI Filter - 844-TGL2209-SM - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Active Filters - 1898463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MF10CCN/NOPB - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Universal; Universal Switched Capacitor
Fc 200 kHz
View Details
Active Input EMI Filter - QPI-9LZ - Picor Corporation
Specs
Filter Category Active Filter
Filter Class Continuous
Applications General; Avionics; Communications; EMI Filtering; Industrial; Portable Devices
View Details