onsemi Electronic Wholesale - STF202-22T1 STF202-22T1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1260947-STF202-22T1 Packaging: Cut Tape (CT) Type: Low Pass Mounting Style: SMD Applications: USB Technology: RC (Pi) Height: 0.043" (1.09mm) Number of Channels: 2 Filter Order: 2nd Resistance - Channel (Ohms): 22 Values: R = 22Ohms, C = 68pF ESD Protection: Yes Categories: Filters Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-74, SOT-457 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Safety, Consumer Electronics, Wireless, Computers & Computer Peripherals Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.118" L x 0.059" W (3.00mm x 1.50mm)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1260947-STF202-22T1 Packaging: Cut Tape (CT) Type: Low Pass Mounting Style: SMD Applications: USB Technology: RC (Pi) Height: 0.043" (1.09mm) Number of Channels: 2 Filter Order: 2nd Resistance - Channel (Ohms): 22 Values: R = 22Ohms, C = 68pF ESD Protection: Yes Categories: Filters Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-74, SOT-457 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Safety, Consumer Electronics, Wireless, Computers & Computer Peripherals Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.118" L x 0.059" W (3.00mm x 1.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electronic Wholesale - STF202-22T1
1260947-STF202-22T1
Electronic Wholesale - STF202-22T1 1260947-STF202-22T1
Manufacturer: ON Semiconductor Win Source Part Number: 1260947-STF202-22T1 Packaging: Cut Tape (CT) Type: Low Pass Mounting Style: SMD Applications: USB Technology: RC (Pi) Height: 0.043" (1.09mm) Number of Channels: 2 Filter Order: 2nd Resistance - Channel (Ohms): 22 Values: R = 22Ohms, C = 68pF ESD Protection: Yes Categories: Filters Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-74, SOT-457 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Safety, Consumer Electronics, Wireless, Computers & Computer Peripherals Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.118" L x 0.059" W (3.00mm x 1.50mm)

Manufacturer: ON Semiconductor
Win Source Part Number: 1260947-STF202-22T1
Packaging: Cut Tape (CT)
Type: Low Pass
Mounting Style: SMD
Applications: USB
Technology: RC (Pi)
Height: 0.043" (1.09mm)
Number of Channels: 2
Filter Order: 2nd
Resistance - Channel (Ohms): 22
Values: R = 22Ohms, C = 68pF
ESD Protection: Yes
Categories: Filters
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-74, SOT-457
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Safety, Consumer Electronics, Wireless, Computers & Computer Peripherals
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.118" L x 0.059" W (3.00mm x 1.50mm)

Buy Now
Singapore, Singapore
SMD EMI RFI Filter
835-STF202-22T1
SMD EMI RFI Filter 835-STF202-22T1
Data Line Filter, 2 FUNCTIONS, DATA LINE FILTER, SURFACE MOUNT Product overview: STF202-22T1 from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-STF202-22T1 can be used for catalog matching and distributor lookup.

Data Line Filter, 2 FUNCTIONS, DATA LINE FILTER, SURFACE MOUNT Product overview: STF202-22T1 from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-STF202-22T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1260947-STF202-22T1 835-STF202-22T1
Product Name Electronic Wholesale - STF202-22T1 SMD EMI RFI Filter
Applications USB
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - HSP43168VC-45 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type FIR; FIR
View Details
SAW Filters - 2312-QPQ1060SRCT-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.58E6 kHz
View Details
Seismic Total-s (multi-channel) - CS5376A - Cirrus Logic, Inc.
Specs
Filter Category Active Filter
Supply Voltage (VS) 3.3 to 5 volts
Package Type TQFP
View Details