onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STD5407NNT4G

Description
Win Source Part Number: 1278237-STD5407NNT4G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Tape & Reel (TR) Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: STD5407
Request a Quote Datasheet
Description
Win Source Part Number: 1278237-STD5407NNT4G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Tape & Reel (TR) Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: STD5407
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278237-STD5407NNT4G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278237-STD5407NNT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278237-STD5407NNT4G
Win Source Part Number: 1278237-STD5407NNT4G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Tape & Reel (TR) Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: STD5407

Win Source Part Number: 1278237-STD5407NNT4G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: *
Package: Tape & Reel (TR)
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: STD5407

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD5407NNT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD5407NNT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD5407NNT4G
MOSFET N-CH 40V DPAK-3

MOSFET N-CH 40V DPAK-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1278237-STD5407NNT4G STD5407NNT4G
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7313QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
8 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details