Win Source Part Number: 972361-STD5406NT4G-V
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 12.2A (Ta), 70A (Tc)
Rds On (Max) @ Id, Vgs: 10mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 3W (Ta), 100W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Gate Charge (Qg) (Max) @ Vgs: 45 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2500 pF @ 32 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 488-STD5406NT4G-VF01
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Power MOSFET 40V, 70A, 10 mOhm, Single N-Channel, DPAK. Power MOSFET 40V 70A 10 mOhm Single N-Channel DPAK, 2500-REEL Product overview: STD5406NT4G-VF01 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 70A, 10 mOhm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 70A, 10 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD5406NT4G-VF01
N-Channel 40V 12.2A (Ta), 70A (Tc) 3W (Ta), 100W (Tc) Surface Mount DPAK
NFET DPAK 40V SPCL TR
NFET DPAK 40V SPCL TR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 972361-STD5406NT4G-VF01 | 278-STD5406NT4G-VF01 | 488-STD5406NT4G-VF01TR-ND | STD5406NT4G-VF01 | STD5406NT4G-VF01 | STD5406NT4G-VF01 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | N-Channel 40V 70A 10 mOhm MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | SOT3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Surface Mount | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape Reel; Tape & Reel (TR) |