onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STD3055L104T4G

Description
Win Source Part Number: 1119659-STD3055L104T 4G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 2832-STD3055L104T4G- 488,2832-STD3055L104 T4GTR,488-STD3055L10 4T4GTR Base Product Number: STD30 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1119659-STD3055L104T 4G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 2832-STD3055L104T4G- 488,2832-STD3055L104 T4GTR,488-STD3055L10 4T4GTR Base Product Number: STD30 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1119659-STD3055L104T4G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1119659-STD3055L104T4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1119659-STD3055L104T4G
Win Source Part Number: 1119659-STD3055L104T 4G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 2832-STD3055L104T4G- 488,2832-STD3055L104 T4GTR,488-STD3055L10 4T4GTR Base Product Number: STD30 Product Status: Obsolete

Win Source Part Number: 1119659-STD3055L104T4G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 2832-STD3055L104T4G-488,2832-STD3055L104T4GTR,488-STD3055L104T4GTR
Base Product Number: STD30
Product Status: Obsolete

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD3055L104T4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD3055L104T4G
MOSFET N-CH 60V 12A DPAK-3

MOSFET N-CH 60V 12A DPAK-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1119659-STD3055L104T4G STD3055L104T4G
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3
Unlock Full Specs
to access all available technical data