onsemi P-Channel -30V -25A DPAK MOSFET Transistor STD25P03LT4G

Description
Single P-Channel Logic Level Power MOSFET -30V, -25A, 72mΩ, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: STD25P03LT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -25A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -25A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD25P03LT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single P-Channel Logic Level Power MOSFET -30V, -25A, 72mΩ, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: STD25P03LT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -25A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -25A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD25P03LT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -30V -25A DPAK MOSFET Transistor
278-STD25P03LT4G
P-Channel -30V -25A DPAK MOSFET Transistor 278-STD25P03LT4G
Single P-Channel Logic Level Power MOSFET -30V, -25A, 72mΩ, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: STD25P03LT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -25A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -25A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD25P03LT4G can be used for catalog matching and distributor lookup.

Single P-Channel Logic Level Power MOSFET -30V, -25A, 72mΩ, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: STD25P03LT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -25A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -25A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD25P03LT4G can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - STD25P03LT4G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STD25P03LT4G-ND
Single FETs, MOSFETs STD25P03LT4G-ND
P-Channel 30V 25A (Tc) Surface Mount DPAK

P-Channel 30V 25A (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD25P03LT4G - 1102866-STD25P03LT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD25P03LT4G
1102866-STD25P03LT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD25P03LT4G 1102866-STD25P03LT4G
Manufacturer: ON Semiconductor Win Source Part Number: 1102866-STD25P03LT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 25A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 20nC @ 5V Max Input Capacitance: 1260pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 80 mOhm @ 25A, 5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Application Field: Used in Motor Drive & Control, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 1102866-STD25P03LT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 25A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 20nC @ 5V
Max Input Capacitance: 1260pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 80 mOhm @ 25A, 5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Motor Drive & Control, Power Management

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD25P03LT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD25P03LT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD25P03LT4G
MOSFET P-CH 30V 25A DPAK

MOSFET P-CH 30V 25A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STD25P03LT4G STD25P03LT4G-ND 1102866-STD25P03LT4G STD25P03LT4G
Product Name P-Channel -30V -25A DPAK MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD25P03LT4G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Polarity P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers