N-Channel 60V 24A (Tc) 1.36W (Ta), 62.5W (Tj) Surface Mount DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 935277-STD24N06LT4G
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 24A (Tc) 1.36W (Ta), 62.5W (Tj) Surface Mount DPAK
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STD24
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: STD24N06LT4G-VF, STD24N06LT4G-VF01, STD24N06LT4G-VF01-ND
MOSFET N-CH 60V 24A DPAK
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | STD24N06LT4G-ND | 935277-STD24N06LT4G | STD24N06LT4G | STD24N06LT4G |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD24N06LT4G | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |