onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD24N06LT4G-VF01 STD24N06LT4G-VF01

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1102862-STD24N06LT4G -VF01 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.36W (Ta), 62.5W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 32nC @ 5V Max Input Capacitance: 1140pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 45 mOhm @ 10A, 5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1102862-STD24N06LT4G -VF01 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.36W (Ta), 62.5W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 32nC @ 5V Max Input Capacitance: 1140pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 45 mOhm @ 10A, 5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD24N06LT4G-VF01 - 1102862-STD24N06LT4G-VF01 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD24N06LT4G-VF01
1102862-STD24N06LT4G-VF01
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD24N06LT4G-VF01 1102862-STD24N06LT4G-VF01
Manufacturer: ON Semiconductor Win Source Part Number: 1102862-STD24N06LT4G -VF01 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.36W (Ta), 62.5W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 32nC @ 5V Max Input Capacitance: 1140pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 45 mOhm @ 10A, 5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1102862-STD24N06LT4G-VF01
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.36W (Ta), 62.5W (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 24A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 32nC @ 5V
Max Input Capacitance: 1140pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 45 mOhm @ 10A, 5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
60V 24A DPAK MOSFET Transistor
285-STD24N06LT4G-VF01
60V 24A DPAK MOSFET Transistor 285-STD24N06LT4G-VF01
MOSFET N-CH 60V 24A DPAK Product overview: STD24N06LT4G-VF01 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 24A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 24A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STD24N06LT4G-VF0 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 24A DPAK Product overview: STD24N06LT4G-VF01 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 24A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 24A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STD24N06LT4G-VF01 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1102862-STD24N06LT4G-VF01 285-STD24N06LT4G-VF01
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD24N06LT4G-VF01 60V 24A DPAK MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 60 volts
PD 1360 to 62500 milliwatts 1360 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17303Q5 30V N Channel NexFET? Power MOSFET - CSD17303Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0026 ohms
View Details
8 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910016SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
MOSFETs - 1689561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type U-dfn2020
View Details