onsemi 24V 32A 110A DPAK MOSFET Transistor STD110N02RT4G-VF01

Description
MOSFET N-CH 24V 32A/110A DPAK Product overview: STD110N02RT4G-VF01 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 32A, 110A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 32A, 110A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD110N02RT4G-VF 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 24V 32A/110A DPAK Product overview: STD110N02RT4G-VF01 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 32A, 110A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 32A, 110A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD110N02RT4G-VF 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
24V 32A 110A DPAK MOSFET Transistor
278-STD110N02RT4G-VF01
24V 32A 110A DPAK MOSFET Transistor 278-STD110N02RT4G-VF01
MOSFET N-CH 24V 32A/110A DPAK Product overview: STD110N02RT4G-VF01 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 32A, 110A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 32A, 110A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD110N02RT4G-VF 01 can be used for catalog matching and distributor lookup.

MOSFET N-CH 24V 32A/110A DPAK Product overview: STD110N02RT4G-VF01 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 32A, 110A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 32A, 110A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD110N02RT4G-VF01 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 488-STD110N02RT4G-VF01TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-STD110N02RT4G-VF01TR-ND
Single FETs, MOSFETs 488-STD110N02RT4G-VF01TR-ND
N-Channel 24V 32A (Ta), 110A (Tc) 2.88W (Ta), 110W (Tc) Surface Mount DPAK-3

N-Channel 24V 32A (Ta), 110A (Tc) 2.88W (Ta), 110W (Tc) Surface Mount DPAK-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD110N02RT4G-VF01 - 1102842-STD110N02RT4G-VF01 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD110N02RT4G-VF01
1102842-STD110N02RT4G-VF01
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD110N02RT4G-VF01 1102842-STD110N02RT4G-VF01
Manufacturer: ON Semiconductor Win Source Part Number: 1102842-STD110N02RT4 G-VF01 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta), 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 32A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 28nC @ 4.5V Max Input Capacitance: 3440pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.6 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1102842-STD110N02RT4G-VF01
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta), 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 32A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 28nC @ 4.5V
Max Input Capacitance: 3440pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.6 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET NFET DPAK 24V SPCL

MOSFET NFET DPAK 24V SPCL

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD110N02RT4G-VF01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD110N02RT4G-VF01
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD110N02RT4G-VF01
MOSFET N-CH 24V 32A/110A DPAK

MOSFET N-CH 24V 32A/110A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STD110N02RT4G-VF01 488-STD110N02RT4G-VF01TR-ND 1102842-STD110N02RT4G-VF01 STD110N02RT4G-VF01 STD110N02RT4G-VF01
Product Name 24V 32A 110A DPAK MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD110N02RT4G-VF01 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2880 milliwatts 1500 to 110000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK 3440 pF @ 20 V
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
40V 46A MOSFET Transistor - 278-AUIRF7739L2 - ERSAELECTRONICS PTE. LTD.
Specs
PD 3800 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
3 suppliers