onsemi 200MHz TSSOP Logic IC SSTV16859MTD

Description
13-Bit Registered Buffer IC, 200MHz, CMOS, TSSOP Product overview: SSTV16859MTD from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 200MHz, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTV16859MTD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
13-Bit Registered Buffer IC, 200MHz, CMOS, TSSOP Product overview: SSTV16859MTD from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 200MHz, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTV16859MTD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200MHz TSSOP Logic IC - 703-SSTV16859MTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHz TSSOP Logic IC
703-SSTV16859MTD
200MHz TSSOP Logic IC 703-SSTV16859MTD
13-Bit Registered Buffer IC, 200MHz, CMOS, TSSOP Product overview: SSTV16859MTD from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 200MHz, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTV16859MTD can be used for catalog matching and distributor lookup.

13-Bit Registered Buffer IC, 200MHz, CMOS, TSSOP Product overview: SSTV16859MTD from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 200MHz, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTV16859MTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - SSTV16859MTD - 135938-SSTV16859MTD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SSTV16859MTD
135938-SSTV16859MTD
Logic - Logic - Specialty Logic - SSTV16859MTD 135938-SSTV16859MTD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 135938-SSTV16859MTD Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 13, 26 Supply Voltage: 2.3 V to 2.7 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TSSOP Alternative Parts (Cross-Reference): SSTV16859G; SSTV16859MTDX; SSTV16859GX; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 135938-SSTV16859MTD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR
Number of Bits: 13, 26
Supply Voltage: 2.3 V to 2.7 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-TSSOP
Alternative Parts (Cross-Reference): SSTV16859G; SSTV16859MTDX; SSTV16859GX;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SSTV16859MTD 135938-SSTV16859MTD
Product Name 200MHz TSSOP Logic IC Logic - Logic - Specialty Logic - SSTV16859MTD
Gate Type Buffer/Driver; Buffer Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.7V
Inputs 13
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Level Translator - MYXAF54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 4012BDM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2-input OR gate - 74AHCT1G32GZ-Q10YL - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers