onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSS5N60A SSS5N60A

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016023-SSS5N60A Power Dissipation: 37 W Rise Time: 17 ns Fall Time: 24 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 2.6 A Drain to Source Breakdown Voltage: 600 V Turn-Off Delay Time: 52 ns Drain to Source Resistance: 2.2 Ω Gate to Source Voltage (Vgs): 30 V
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016023-SSS5N60A Power Dissipation: 37 W Rise Time: 17 ns Fall Time: 24 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 2.6 A Drain to Source Breakdown Voltage: 600 V Turn-Off Delay Time: 52 ns Drain to Source Resistance: 2.2 Ω Gate to Source Voltage (Vgs): 30 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSS5N60A - 1016023-SSS5N60A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSS5N60A
1016023-SSS5N60A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSS5N60A 1016023-SSS5N60A
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016023-SSS5N60A Power Dissipation: 37 W Rise Time: 17 ns Fall Time: 24 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 2.6 A Drain to Source Breakdown Voltage: 600 V Turn-Off Delay Time: 52 ns Drain to Source Resistance: 2.2 Ω Gate to Source Voltage (Vgs): 30 V

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016023-SSS5N60A
Power Dissipation: 37 W
Rise Time: 17 ns
Fall Time: 24 ns
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Continuous Drain Current (ID): 2.6 A
Drain to Source Breakdown Voltage: 600 V
Turn-Off Delay Time: 52 ns
Drain to Source Resistance: 2.2 Ω
Gate to Source Voltage (Vgs): 30 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1016023-SSS5N60A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSS5N60A
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Transistor - 141089260 - Radwell International
Fuji Electric Corp. of America
View Details
Bipolar Transistors - 1220658 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23f
View Details