SSRD8620CT - Rectifier Diode, 1 Phase, 2 Element, 3A, 200V
DIODE ARRAY GP 200V 3A DPAK
Rectifiers 6A 200V ULTRASOFT
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | SSRD8620CTRG-VF01 | SSRD8620CTRG-VF01 | SSRD8620CTRG-VF01 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | |
| Package | TO-252-3 | DPAK | DPAK; DPAK-3 |