onsemi Single FETs, MOSFETs SSR1N60BTM-WS

Description
N-Channel 600V 900mA (Tc) 2.5W (Ta), 28W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 600V 900mA (Tc) 2.5W (Ta), 28W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SSR1N60BTM-WS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSR1N60BTM-WS-ND
Single FETs, MOSFETs SSR1N60BTM-WS-ND
N-Channel 600V 900mA (Tc) 2.5W (Ta), 28W (Tc) Surface Mount TO-252AA

N-Channel 600V 900mA (Tc) 2.5W (Ta), 28W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
600V 0.9A DPAK MOSFET Transistor
278-SSR1N60BTM-WS
600V 0.9A DPAK MOSFET Transistor 278-SSR1N60BTM-WS
MOSFET N-CH 600V 0.9A DPAK Product overview: SSR1N60BTM-WS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.9A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 0.9A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSR1N60BTM-WS can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 0.9A DPAK Product overview: SSR1N60BTM-WS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.9A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 0.9A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSR1N60BTM-WS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SSR1N60BTM-WS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SSR1N60BTM-WS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SSR1N60BTM-WS
MOSFET N-CH 600V 900MA DPAK

MOSFET N-CH 600V 900MA DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V 0.9A 12Ohm N-Channel

MOSFET 600V 0.9A 12Ohm N-Channel

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SSR1N60BTM-WS-ND 278-SSR1N60BTM-WS SSR1N60BTM-WS SSR1N60BTM-WS
Product Name Single FETs, MOSFETs 600V 0.9A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1340026-UF3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers