onsemi Single FETs, MOSFETs SSH70N10A

Description
N-Channel 100V 70A (Tc) 300W (Tc) Through Hole TO-3PN
Request a Quote Datasheet
Description
N-Channel 100V 70A (Tc) 300W (Tc) Through Hole TO-3PN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SSH70N10A-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSH70N10A-ND
Single FETs, MOSFETs SSH70N10A-ND
N-Channel 100V 70A (Tc) 300W (Tc) Through Hole TO-3PN

N-Channel 100V 70A (Tc) 300W (Tc) Through Hole TO-3PN

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSH70N10A - 066067-SSH70N10A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSH70N10A
066067-SSH70N10A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSH70N10A 066067-SSH70N10A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066067-SSH70N10A Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 70A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 195nC @ 10V Max Input Capacitance: 4870pF @ 25V Maximum Gate-Source Voltage: ±.0V Maximum Rds On at Id,Vgs: 23 mOhm @ 35A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066067-SSH70N10A
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-3P
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 70A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 195nC @ 10V
Max Input Capacitance: 4870pF @ 25V
Maximum Gate-Source Voltage: ±.0V
Maximum Rds On at Id,Vgs: 23 mOhm @ 35A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SSH70N10A
MOSFET Transistor 278-SSH70N10A
Power Field-Effect Transistor Product overview: SSH70N10A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSH70N10A can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor Product overview: SSH70N10A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSH70N10A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SSH70N10A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SSH70N10A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SSH70N10A
MOSFET N-CH 100V 70A TO3PN

MOSFET N-CH 100V 70A TO3PN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SSH70N10A-ND 066067-SSH70N10A 278-SSH70N10A SSH70N10A
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSH70N10A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-3; TO-3P-3, SC-65-3 TO-3; SOT3; TO-3P TO-3P-3, SC-65-3
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data