Bi-Directional ESD diode in 0201-CSP Mid-Capacitance Bi-Directional TVS Diode with Laminate, 5000-DSFTP Product overview: SSESD11B5.0ST5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SSESD11B5.0ST5G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 897677-SSESD11B5.0ST
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 2-DSN (0.60x0.30)
Package: Reel - TR
Package: 0201 (0603 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SSESD11
Categories: Circuit Protection
Case / Package: 2-DSN (0.60x0.30)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
TVS DIODE 5VWM 10VC 2DSN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SSESD11B5.0ST5G | 897677-SSESD11B5.0ST5G | SSESD11B5.0ST5G |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - SSESD11B5.0ST5G | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| RoHS Compliant | RoHS | ||
| Package | Tape and Reel | 2-DSN (0.60x0.30) | 2-DSN (0.60x0.30) |