onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays SSD2007ASTF

Description
Win Source Part Number: 1278571-SSD2007ASTF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 50V Current - Continuous Drain (Id) @ 25°C: 2A Rds On (Max) @ Id, Vgs: 300mOhm @ 1.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power - Max: 2W Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Gate Charge (Qg) (Max) @ Vgs: 15nC @ 10V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: SSD2007 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1278571-SSD2007ASTF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 50V Current - Continuous Drain (Id) @ 25°C: 2A Rds On (Max) @ Id, Vgs: 300mOhm @ 1.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power - Max: 2W Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Gate Charge (Qg) (Max) @ Vgs: 15nC @ 10V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: SSD2007 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278571-SSD2007ASTF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278571-SSD2007ASTF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278571-SSD2007ASTF
Win Source Part Number: 1278571-SSD2007ASTF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 50V Current - Continuous Drain (Id) @ 25°C: 2A Rds On (Max) @ Id, Vgs: 300mOhm @ 1.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power - Max: 2W Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Gate Charge (Qg) (Max) @ Vgs: 15nC @ 10V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: SSD2007 Product Status: Obsolete

Win Source Part Number: 1278571-SSD2007ASTF
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 50V
Current - Continuous Drain (Id) @ 25°C: 2A
Rds On (Max) @ Id, Vgs: 300mOhm @ 1.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power - Max: 2W
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Gate Charge (Qg) (Max) @ Vgs: 15nC @ 10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: SSD2007
Product Status: Obsolete

Buy Now Datasheet
FET, MOSFET Arrays - SSD2007ASTF-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SSD2007ASTF-ND
FET, MOSFET Arrays SSD2007ASTF-ND
Mosfet Array 2 N-Channel (Dual) 50V 2A 2W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 50V 2A 2W Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SSD2007ASTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SSD2007ASTF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SSD2007ASTF
MOSFET 2N-CH 50V 2A 8SOIC

MOSFET 2N-CH 50V 2A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number 1278571-SSD2007ASTF SSD2007ASTF-ND SSD2007ASTF
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products