Bipolar (BJT) Transistor NPN 45V 100mA 270MHz 450mW Through Hole TO-92-3
Trans GP BJT NPN 45V 0.1A 3-Pin TO-92 Ammo Product overview: SS9014CTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SS9014CTA can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 756848-SS9014CTA
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 270MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 45V
Current - Collector Cutoff (Maximum): 50nA (ICBO)
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: SS9014
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 5mA, 100mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 200 at 1mA, 5V
Maximum Power: 450mW
TRANS NPN 45V 0.1A TO92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | SS9014CTA-ND | 276-SS9014CTA | 756848-SS9014CTA | SS9014CTA |
| Product Name | Single Bipolar Transistors | 45V 0.1A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - SS9014CTA | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; SOT3 | ||
| IC(max) | 100 milliamps | 100 milliamps | ||
| VCEO | 45 volts | 45 volts | ||
| VCBO | 50 volts |