onsemi Single Bipolar Transistors SS9014CBU

Description
SS9014 - 100mA, 45V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92
Request a Quote Datasheet
Description
SS9014 - 100mA, 45V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SS9014CBU - Rochester Electronics
Newburyport, MA, United States
SS9014 - 100mA, 45V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92

SS9014 - 100mA, 45V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92

Supplier's Site Datasheet
 - SS9014CBU - Rochester Electronics
Newburyport, MA, United States
SS9014 - 100mA, 45V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92

SS9014 - 100mA, 45V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92

Supplier's Site Datasheet
Single Bipolar Transistors - SS9014CBU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SS9014CBU-ND
Single Bipolar Transistors SS9014CBU-ND
Bipolar (BJT) Transistor NPN 45V 100mA 270MHz 450mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 45V 100mA 270MHz 450mW Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
45V 0.1A Bipolar Transistor
276-SS9014CBU
45V 0.1A Bipolar Transistor 276-SS9014CBU
TRANS NPN 45V 0.1A TO92-3 Product overview: SS9014CBU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SS9014CBU can be used for catalog matching and distributor lookup.

TRANS NPN 45V 0.1A TO92-3 Product overview: SS9014CBU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SS9014CBU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - SS9014CBU - 102461-SS9014CBU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SS9014CBU
102461-SS9014CBU
TRANSISTORS - Transistors (BJT) - Single - SS9014CBU 102461-SS9014CBU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 102461-SS9014CBU Packaging: Bulk Mounting: Through Hole Frequency - Transition: 270MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 300mV @ 5mA, 100mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 200 @ 1mA, 5V Maximum Power Dissipation: 450mW Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 102461-SS9014CBU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 270MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 300mV @ 5mA, 100mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 1mA, 5V
Maximum Power Dissipation: 450mW
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SS9014CBU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SS9014CBU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SS9014CBU
TRANS NPN 45V 0.1A TO92-3

TRANS NPN 45V 0.1A TO92-3

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF MOSFET Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number SS9014CBU SS9014CBU-ND 276-SS9014CBU 102461-SS9014CBU SS9014CBU
Product Name Single Bipolar Transistors 45V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - SS9014CBU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type TO-92; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) Bulk TO-92; SOT3; TO-92-3
Packing Method Bulk; Bulk Bulk Bulk; Bulk
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data