onsemi Single Bipolar Transistors SS9014BBU

Description
Bipolar (BJT) Transistor NPN 45V 100mA 270MHz 450mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 100mA 270MHz 450mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - SS9014BBU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SS9014BBU-ND
Single Bipolar Transistors SS9014BBU-ND
Bipolar (BJT) Transistor NPN 45V 100mA 270MHz 450mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 45V 100mA 270MHz 450mW Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - SS9014BBU - 066062-SS9014BBU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SS9014BBU
066062-SS9014BBU
TRANSISTORS - Transistors (BJT) - Single - SS9014BBU 066062-SS9014BBU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066062-SS9014BBU Packaging: Bulk Mounting: Through Hole Frequency - Transition: 270MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 300mV @ 5mA, 100mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1mA, 5V Maximum Power Dissipation: 450mW Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066062-SS9014BBU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 270MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 300mV @ 5mA, 100mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 450mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
45V 0.1A Bipolar Transistor
276-SS9014BBU
45V 0.1A Bipolar Transistor 276-SS9014BBU
TRANS NPN 45V 0.1A TO-92 Product overview: SS9014BBU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SS9014BBU can be used for catalog matching and distributor lookup.

TRANS NPN 45V 0.1A TO-92 Product overview: SS9014BBU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SS9014BBU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SS9014BBU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SS9014BBU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SS9014BBU
TRANS NPN 45V 0.1A TO92-3

TRANS NPN 45V 0.1A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number SS9014BBU-ND 066062-SS9014BBU 276-SS9014BBU SS9014BBU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - SS9014BBU 45V 0.1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3; TO-92-3
IC(max) 100 milliamps 100 milliamps
VCEO 45 volts 45 volts
VCBO 50 volts
Unlock Full Specs
to access all available technical data