Bipolar (BJT) Transistor NPN 45V 100mA 270MHz 450mW Through Hole TO-92-3
NPN BJT Transistor, 45V VCEO, 100mA IC, TO-92, 270MHz fT Product overview: SS9014ABU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 270MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 270MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SS9014ABU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1094167-SS9014ABU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 270MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 300mV @ 5mA, 100mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 60 @ 1mA, 5V
Maximum Power Dissipation: 450mW
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs
SS9014 - Small Signal Bipolar Transistor, 0.1A, 45V, NPN, TO-92
TRANS NPN 45V 0.1A TO92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | SS9014ABU-ND | 276-SS9014ABU | 1094167-SS9014ABU | SS9014ABU | SS9014ABU |
| Product Name | Single Bipolar Transistors | 45V 100mA 270MHz Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - SS9014ABU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN; NPN | NPN | |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; SOT3; TO-92-3 | TO-92; TO-92 | ||
| IC(max) | 100 milliamps | 100 milliamps | |||
| VCEO | 45 volts | 45 volts | |||
| VCBO | 50 volts |