onsemi 20V 0.5A Bipolar Transistor SS9013GTA

Description
Small Signal Bipolar Transistor, 0.5A, 20V, NPN, TO-92
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.5A, 20V, NPN, TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SS9013GTA - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.5A, 20V, NPN, TO-92

Small Signal Bipolar Transistor, 0.5A, 20V, NPN, TO-92

Supplier's Site Datasheet
Singapore, Singapore
20V 0.5A Bipolar Transistor
276-SS9013GTA
20V 0.5A Bipolar Transistor 276-SS9013GTA
TRANS NPN 20V 0.5A TO-92 Product overview: SS9013GTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SS9013GTA can be used for catalog matching and distributor lookup.

TRANS NPN 20V 0.5A TO-92 Product overview: SS9013GTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SS9013GTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1278670-SS9013GTA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1278670-SS9013GTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1278670-SS9013GTA
Win Source Part Number: 1278670-SS9013GTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 2,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 20 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 112 @ 50mA, 1V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. HTSUS: 8541.21.0095 Mfr: Fairchild Semiconductor Other Names: 2156-SS9013GTA,FAIFS CSS9013GTA,2156-SS90 13GTA-FSTB Product Status: Obsolete

Win Source Part Number: 1278670-SS9013GTA
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 2,000
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 20 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 112 @ 50mA, 1V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
HTSUS: 8541.21.0095
Mfr: Fairchild Semiconductor
Other Names: 2156-SS9013GTA,FAIFSCSS9013GTA,2156-SS9013GTA-FSTB
Product Status: Obsolete

Buy Now Datasheet
Single Bipolar Transistors - SS9013GTA-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SS9013GTA-ND
Single Bipolar Transistors SS9013GTA-ND
Bipolar (BJT) Transistor NPN 20V 500mA 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 20V 500mA 625mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SS9013GTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SS9013GTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SS9013GTA
TRANS NPN 20V 0.5A TO92-3

TRANS NPN 20V 0.5A TO92-3

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number SS9013GTA 276-SS9013GTA 1278670-SS9013GTA SS9013GTA-ND SS9013GTA
Product Name 20V 0.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN
Package Type TO-92; TO-92 TO-92; SOT3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
IC(max) 500 milliamps 500 milliamps
VCEO 20 volts 20 volts
Unlock Full Specs
to access all available technical data