onsemi Single Bipolar Transistors SS9013FBU

Description
Bipolar (BJT) Transistor NPN 20V 500mA 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 20V 500mA 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - SS9013FBU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SS9013FBU-ND
Single Bipolar Transistors SS9013FBU-ND
Bipolar (BJT) Transistor NPN 20V 500mA 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 20V 500mA 625mW Through Hole TO-92-3

Buy Now Datasheet
 - SS9013FBU - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.5A, 20V, NPN, TO-92

Small Signal Bipolar Transistor, 0.5A, 20V, NPN, TO-92

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1278669-SS9013FBU - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1278669-SS9013FBU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1278669-SS9013FBU
Win Source Part Number: 1278669-SS9013FBU Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 1,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 20 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 78 @ 50mA, 1V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. HTSUS: 8541.21.0095 Mfr: Fairchild Semiconductor Other Names: FAIFSCSS9013FBU,2156 -SS9013FBU-FS Product Status: Obsolete

Win Source Part Number: 1278669-SS9013FBU
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 1,000
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 20 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 78 @ 50mA, 1V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
HTSUS: 8541.21.0095
Mfr: Fairchild Semiconductor
Other Names: FAIFSCSS9013FBU,2156-SS9013FBU-FS
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SS9013FBU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SS9013FBU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SS9013FBU
TRANS NPN 20V 0.5A TO92-3

TRANS NPN 20V 0.5A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number SS9013FBU-ND SS9013FBU 1278669-SS9013FBU SS9013FBU
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Unlock Full Specs
to access all available technical data