Bipolar (BJT) Transistor PNP 20V 500mA 625mW Through Hole TO-92-3
PNP Epitaxial Silicon Transistor
TRANS PNP 20V 0.5A TO92-3 Product overview: SS9012HBU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SS9012HBU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 130580-SS9012HBU
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 600mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 144 @ 50mA, 1V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 10k pcs
TRANS PNP 20V 0.5A TO92-3
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | SS9012HBU-ND | SS9012HBU | 276-SS9012HBU | 130580-SS9012HBU | SS9012HBU |
| Product Name | Single Bipolar Transistors | 20V 0.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - SS9012HBU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP; PNP | ||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-92-3 | Bulk | TO-92; SOT3; TO-92-3 | |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk |