PNP Epitaxial Silicon Transistor
PNP Epitaxial Silicon Transistor
Win Source Part Number: 1278647-SS9012GTA
Category: Discrete Semiconductor Products>Transistors
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,000
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 20 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 112 @ 50mA, 1V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: SS9012GTA,SS9012GTAC
Base Product Number: SS9012
Product Status: Obsolete
Bipolar Transistors - BJT PNP/40V/0.5A Product overview: SS9012GTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.5A, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-SS9012GTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 20V 500mA 625mW Through Hole TO-92-3
TRANS PNP 20V 0.5A TO92-3
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | SS9012GTA | 1278647-SS9012GTA | 2087-SS9012GTA | SS9012GTATB-ND | SS9012GTA |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | 40V 0.5A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | PNP | |
| Package Type | TO-92; TO-92-3 LF | TO-92; SOT3 | Ammo Pack | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| Packing Method | Ammo Pack | Ammo Pack | Tape Reel; Cut Tape (CT),Tape & Box (TB) |