onsemi 20V 500mA Bipolar Transistor SS9012GBU

Description
Small Signal Bipolar Transistor, 0.5A, 20V, PNP, TO-92
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.5A, 20V, PNP, TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SS9012GBU - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.5A, 20V, PNP, TO-92

Small Signal Bipolar Transistor, 0.5A, 20V, PNP, TO-92

Supplier's Site Datasheet
 - SS9012GBU - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.5A, 20V, PNP, TO-92

Small Signal Bipolar Transistor, 0.5A, 20V, PNP, TO-92

Supplier's Site Datasheet
Singapore, Singapore
20V 500mA Bipolar Transistor
276-SS9012GBU
20V 500mA Bipolar Transistor 276-SS9012GBU
PNP BJT Transistor, 20V VCEO, 500mA IC, TO-92 Product overview: SS9012GBU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 500mA. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 500mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SS9012GBU can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 20V VCEO, 500mA IC, TO-92 Product overview: SS9012GBU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 500mA. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 500mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SS9012GBU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - SS9012GBU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SS9012GBU-ND
Single Bipolar Transistors SS9012GBU-ND
Bipolar (BJT) Transistor PNP 20V 500mA 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 20V 500mA 625mW Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - SS9012GBU - 066060-SS9012GBU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SS9012GBU
066060-SS9012GBU
TRANSISTORS - Transistors (BJT) - Single - SS9012GBU 066060-SS9012GBU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066060-SS9012GBU Packaging: Bulk Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 600mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 112 @ 50mA, 1V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Commercial, Industrial Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066060-SS9012GBU
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 600mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 112 @ 50mA, 1V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Automotive, Commercial, Industrial
Quantity per package: 1k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SS9012GBU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SS9012GBU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SS9012GBU
TRANS PNP 20V 0.5A TO92-3

TRANS PNP 20V 0.5A TO92-3

Supplier's Site
TRANS PNP 20V 0.5A TO-92 - 598-SS9012GBU - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 20V 0.5A TO-92
598-SS9012GBU
TRANS PNP 20V 0.5A TO-92 598-SS9012GBU
TRANS PNP 20V 0.5A TO-92

TRANS PNP 20V 0.5A TO-92

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors
Product Number SS9012GBU 276-SS9012GBU SS9012GBU-ND 066060-SS9012GBU SS9012GBU 598-SS9012GBU
Product Name 20V 500mA Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - SS9012GBU Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 20V 0.5A TO-92
Polarity PNP PNP PNP PNP; PNP PNP; PNP
Package Type TO-92; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3; TO-92-3
IC(max) 500 milliamps 500 milliamps
VCEO 20 volts 20 volts
VCBO -40 volts
Unlock Full Specs
to access all available technical data