Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1010407-SS8550DTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 500mV @ 80mA, 800mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 160 @ 100mA, 1V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
Bipolar (BJT) Transistor PNP 25V 1.5A 200MHz 1W Through Hole TO-92-3
Bipolar (BJT) Transistor PNP 25V 1.5A 200MHz 1W Through Hole TO-92-3
Bipolar Transistors - BJT TO92 PNP 2W A/P Product overview: SS8550DTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include transistor, BJT, switching, amplification, 2W, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-SS8550DTA can be used for catalog matching and distributor lookup.
Transistor GP BJT PNP 25V 1.5A TO92-3
Transistor GP BJT PNP 25V 1.5A TO92-3
Transistor GP BJT PNP 25V 1.5A TO92-3
Bipolar Transistors - BJT TO92 PNP 2W A/P
TRANS PNP 25V 1.5A TO92-3
TRANS PNP 25V 1.5A TO92-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1010407-SS8550DTA | SS8550DTATB-ND | 2087-SS8550DTA | 7390408 | 7390408P | SS8550DTA | SS8550DTA | SS8550DTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - SS8550DTA | Single Bipolar Transistors | 2W Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Ammo Pack | TO-92; To-92 | TO-92; TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| Packing Method | Ammo Pack | Tape Reel; Cut Tape (CT),Tape & Box (TB) | ||||||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | |||||
| fT | 200 MHz |