onsemi Single Bipolar Transistors SS8550DBU

Description
Bipolar (BJT) Transistor PNP 25V 1.5A 200MHz 1W Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 25V 1.5A 200MHz 1W Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - SS8550DBU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SS8550DBU-ND
Single Bipolar Transistors SS8550DBU-ND
Bipolar (BJT) Transistor PNP 25V 1.5A 200MHz 1W Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 25V 1.5A 200MHz 1W Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - SS8550DBU - 028004-SS8550DBU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SS8550DBU
028004-SS8550DBU
TRANSISTORS - Transistors (BJT) - Single - SS8550DBU 028004-SS8550DBU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 028004-SS8550DBU Packaging: Bulk Mounting: Through Hole Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 500mV @ 80mA, 800mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 160 @ 100mA, 1V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 028004-SS8550DBU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 500mV @ 80mA, 800mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 100mA, 1V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet
Bipolar Transistors - 7390325P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7390325P
Bipolar Transistors 7390325P
Transistor GP BJT PNP 25V 1.5A TO92-3

Transistor GP BJT PNP 25V 1.5A TO92-3

Supplier's Site
Bipolar Transistors - 7390325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7390325
Bipolar Transistors 7390325
Transistor GP BJT PNP 25V 1.5A TO92-3

Transistor GP BJT PNP 25V 1.5A TO92-3

Supplier's Site
Bipolar Transistors - 1661786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1661786
Bipolar Transistors 1661786
Transistor GP BJT PNP 25V 1.5A TO92-3

Transistor GP BJT PNP 25V 1.5A TO92-3

Supplier's Site
Singapore, Singapore
2W Bipolar Transistor
2087-SS8550DBU
2W Bipolar Transistor 2087-SS8550DBU
Bipolar Transistors - BJT TO92 PNP 2W BULK Product overview: SS8550DBU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include transistor, BJT, switching, amplification, 2W, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-SS8550DBU can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT TO92 PNP 2W BULK Product overview: SS8550DBU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include transistor, BJT, switching, amplification, 2W, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-SS8550DBU can be used for catalog matching and distributor lookup.

Supplier's Site
Transistor, Bipol, Pnp, -25V, To-226Aa-3; Transistor Polarity Onsemi - 31Y4711 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Pnp, -25V, To-226Aa-3; Transistor Polarity Onsemi
31Y4711
Transistor, Bipol, Pnp, -25V, To-226Aa-3; Transistor Polarity Onsemi 31Y4711
TRANSISTOR, BIPOL, PNP, -25V, TO-226AA-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:25V; Continuous Collector Current:1.5A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

TRANSISTOR, BIPOL, PNP, -25V, TO-226AA-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:25V; Continuous Collector Current:1.5A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SS8550DBU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SS8550DBU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SS8550DBU
TRANS PNP 25V 1.5A TO92-3

TRANS PNP 25V 1.5A TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SS8550DBU
Bipolar Transistors - BJT SS8550DBU
Bipolar Transistors - BJT TO92 PNP 2W BULK

Bipolar Transistors - BJT TO92 PNP 2W BULK

Buy Now Datasheet
TRANS PNP 25V 1.5A TO-92 - 598-SS8550DBU - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 25V 1.5A TO-92
598-SS8550DBU
TRANS PNP 25V 1.5A TO-92 598-SS8550DBU
TRANS PNP 25V 1.5A TO-92

TRANS PNP 25V 1.5A TO-92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number SS8550DBU-ND 028004-SS8550DBU 7390325P 7390325 2087-SS8550DBU 31Y4711 SS8550DBU SS8550DBU 598-SS8550DBU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - SS8550DBU Bipolar Transistors Bipolar Transistors 2W Bipolar Transistor Transistor, Bipol, Pnp, -25V, To-226Aa-3; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT TRANS PNP 25V 1.5A TO-92
Polarity PNP PNP; PNP PNP PNP PNP PNP PNP; PNP
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3; TO-92-3 TO-92; TO-92 TO-92; To-92 Bulk TO-3
Number of units in IC 1
Packing Method Bulk Bulk; Bulk
IC(max) 1500 milliamps 1500 milliamps
Unlock Full Specs
to access all available technical data